The 167561010 is a check valve in the PROGEF Standard type 561 series, designed for vertical installation with fusion sockets in metric dimensions. Constructed of PP-H, it seals at a minimum water column of 2 m and features a flow-optimized return cone with double guidance to ensure vibration-free operation at high flow velocities. It has a nominal diameter of 110 mm, a pressure rating of 10 bar, and a kv-value of 4150 l/min at Δp=1 bar. The valve weighs 5.930 kg and has a length of 301 mm. It is not compatible with type 360 for Z-length, end connectors, or union nuts.
Without spring With fusion sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167561010 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |