Diaphragm valve for fail-safe-to-close operation with solvent cement unions compliant with ASTM standards, featuring a PVC-C body, FKM O-rings, and PTFE diaphragm; available in a 32 mm (1 1/4 in) DN size with a kv-value of 759 l/min at 1 bar pressure drop, overall length of 204 mm, and weight of 3.331 kg.
FC (Fail safe to close) Unions with solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163684634 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 4.72 inch (120.00 mm) |