The 167546936 is a ProGEF Plus Ball Valve of type 546 Pro, designed for oil-free fluid control with backing flanges in PP-GF JIS and PP-H. It features a lockable lever as standard, a PTFE ball seat, and integrated stainless steel mounting inserts. The valve has a nominal size of DN40, a pressure rating of 10 bar, and a kv-value of 1600 l/min at Δp=1 bar. Its weight is 1.216 kg with FKM seals. The valve's dimensions include a d=50 mm, b1=16 mm, B3=45 mm, D1=150 mm, DE1=97 mm, and G=M8. It is compatible with the z-dimension and union nut of the first-generation type 546.
Oil-free With backing flanges PP-GF JIS with PP-H
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167546936 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 1.97 inch (50.00 mm) |