The 167514015 is a PROGEF Standard Diaphragm valve type 514 with fusion sockets metric, constructed from PP-H, designed for bidirectional flow with double the flow rate of its predecessor. It features a single housing nut instead of four screws, a handwheel with a built-in locking mechanism, and a short overall length for easy installation. The valve has a 32 mm nominal bore size (DN 25), a pressure rating of 10 bar, and a kv-value of 481 l/min at Δp=1 bar. The O-ring material is FKM. Its dimensions include a length (L) of 162 mm and a height (H) of 107 mm, with a weight of 1.151 kg. The valve includes a self-adjusting multifunctional module with integrated limit switches as an option.
With fusion sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167514015 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-H |
| Valve Size | 3.98 inch (101.00 mm) |