The PROGEF Standard Diaphragm valve type 514 with fusion sockets metric, model 167 514 014, is constructed of PP-H and features a handwheel with a built-in locking mechanism, a single housing nut replacing four screws, and a double flow rate compared to its predecessor. It is rated for 10 bar pressure and has a kv-value of 481 l/min at Δp=1 bar. The valve weighs 1.151 kg, has an overall length of 162 mm, and a lift height of 122 mm. The O-ring material is EPDM. Its dimensions include a pipe diameter of 32 mm, a nominal size of 25 mm, and an M6 thread with a lift of 13 mm (1 inch).
With fusion sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167514014 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-H |
| Valve Size | 3.46 inch (88.00 mm) |