The PROGEF Standard Diaphragm valve type 515 with butt fusion spigots SDR11 metric, model 167 515 114, is constructed of PP-H and has a nominal bore size of 25 mm (1 inch), a pressure rating of 10 bar, and a kv-value of 481 l/min at Δp=1 bar. It features a handwheel with a built-in locking mechanism, a single housing nut replacing four screws, and an overall length of 155 mm per EN 558. The valve includes an FKM O-ring and weighs 0.948 kg.
With butt fusion spigots SDR11 metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167515114 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-H |
| Valve Size | 3.46 inch (88.00 mm) |