Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 167317325

Description
With flanges Inch ANSI
Request a Quote
Description
With flanges Inch ANSI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Standard Diaphragm valve type 317 is a 2-way diaphragm valve with ANSI flanges, made of PP-H material and designed for use with EPDM diaphragms. It features a fixed flange for DN100 size with ANSI B16.5 dimensions, a D1 diameter of 191 mm, and a kv-value of 2700 l/min at Δp=1 bar. The valve weighs 11.238 kg with an EPDM supporting diaphragm and has a lift height of 8 mm. The connecting dimensions comply with ISO 7005, EN 1092, DIN 25 PN10, and BS4504 standards.

Datasheet Summary
Powered by GS/AI

The PROGEF Standard Diaphragm valve type 317 is a 2-way diaphragm valve with ANSI flanges, made of PP-H material and designed for use with EPDM diaphragms. It features a fixed flange for DN100 size with ANSI B16.5 dimensions, a D1 diameter of 191 mm, and a kv-value of 2700 l/min at Δp=1 bar. The valve weighs 11.238 kg with an EPDM supporting diaphragm and has a lift height of 8 mm. The connecting dimensions comply with ISO 7005, EN 1092, DIN 25 PN10, and BS4504 standards.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 167317325 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
167317325
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 167317325
With flanges Inch ANSI

With flanges Inch ANSI

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 167317325
Product Name Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
Valve Type Diaphragm
Primary Material PP-H
Valve Size 8.86 inch (225.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161614414 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.78 inch (96.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543114 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161644662 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514405 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details