The PROGEF Plus Ball Valve type 546 Pro is an oil-free ball valve with fusion sockets in PP-H ISO, featuring a PTFE ball seat, lockable lever, and integrated stainless steel mounting inserts. For part number 167546907, the valve has a nominal diameter of 75 mm (2 1/2 inch), a flow coefficient (kv-value) of 5000 l/min at 1 bar pressure drop, and weighs 3.700 kg with EPDM seals. It is compatible with type 546 (1st generation) in Z-dimension, union nut, and valve end dimensions. The valve supports optional interface modules for position feedback and manual spring return levers for DN10-25 sizes.
Oil-free With fusion sockets PP-H ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167546907 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 2.48 inch (63.00 mm) |