Georg Fischer Piping Systems Ltd Datasheets for Plastic Valves

Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more

Page: 1 2 3 4 5 6 7 8 10 17
Product Name Notes
Horizontal/L-port with IR welded spigot
Horizontal/L-port With solvent cement sockets metric
Horizontal/T-port with IR welded spigot
Horizontal/T-port With solvent cement sockets BS
Horizontal/T-port With solvent cement sockets JIS
Horizontal/T-port With solvent cement sockets metric
Horizontal/T-port With solvent cement spigots metric
Horizontal/T-port With threaded sockets NPT
Oil-free With fixed flanges PVC-U JIS
Vertical/L-port With solvent cement sockets BS
Vertical/L-port With solvent cement sockets JIS
Vertical/L-port With solvent cement sockets metric
Vertical/L-port With threaded sockets Rp
With butt fusion spigots long PE100 SDR11 ISO
With butt fusion spigots PE100 SDR11 ISO
With butt fusion spigots PE100 SDR17.6 ISO
With fixed flanges JIS
With fusion sockets PE100 ISO
With IR fusion spigots
With lockable handle With solvent cement sockets metric
With PVC-U IR spigot ISO
With solvent cement sockets Inch ASTM
With solvent cement sockets Inch BS
With solvent cement sockets JIS
With solvent cement sockets metric
With solvent cement sockets PVC-U ISO With spring return unit
With solvent cement sockets PVC-U ISO
Without spring With backing flanges PP-st metric
Without spring With backing flanges PVC-U metric
Without spring With butt fusion spigots long PE100 SDR11 metric
Without spring With fixed flanges metric
Without spring With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
Without spring With solvent cement sockets metric
Without spring With solvent cement spigots metric
Without spring With threaded sockets Rp

<< Prev Next >>