The 167369013 is a wafer check valve made of PP-H, designed for vertical or horizontal mounting in piping systems without a reset spring. It has a nominal diameter of 315 mm and a maximum pressure rating of 6 bar. The valve weighs 3.671 kg and uses EPDM sealing material. It requires a stabilizing zone of at least five times the nominal diameter upstream and downstream and is not recommended for pulsating flows due to potential noise. Installation must avoid direct connection to pump flanges or downstream bends. The valve is compatible with ISO/DIN and ANSI/BS flange adaptors, with centering via body diameter, and requires a special outlet flange adaptor and flange gasket for proper sealing.
Without spring
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167369013 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |