PROGEF Standard Ball Valve type 546 Pro with butt fusion spigots SDR17.6 ISO, featuring a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. The valve has a nominal size of 50 mm (2-inch), a pressure rating of 10 bar, and a kv-value of 3100 l/min. It is available with an EPDM seat weighing 1.159 kg or an FKM seat weighing 1.200 kg. Dimensions include a B3 of 124 mm, DE1 of 45 mm, G of M8, H of 116.5 mm, H1 of 64 mm, H4 of 15 mm, L of 220 mm, Lz of 51 mm, M of 152 mm, M1 of 66 mm, M2 of 86 mm, and s1 of 3.6 mm.
With butt fusion spigots SDR17.6 ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167546077 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 2.48 inch (63.00 mm) |