The 167369046 is a wafer check valve in the PROGEF Standard series, made from PP-H with a V4A stainless steel (316) spring, designed for horizontal or vertical mounting in piping systems. It has a nominal diameter of 80 mm (3 inch) and is rated for a maximum pressure of 10 bar. The valve weighs 0.260 kg and features supporting eyelets for simple fitting. Installation requires a special outlet flange adaptor and sealing with a special flange gasket. A stabilizing zone of at least five times the nominal diameter is required upstream and downstream, with ten times recommended. It is compatible with ISO/DIN and ANSI/BS flange adaptors, except for DN32 and DN125. Minimum cracking pressure is 20 mbar vertically and horizontally.
With V4A spring (stainless steel 316)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167369046 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |