Diaphragm valve DIASTAR TenPlus PVC-C with fail-safe to close function, backing flanges in PP-V Inch ANSI, and FKM O-ring material. The part has a DN size of 20 mm (3/4 inch), a kv-value of 271 l/min at Δp=1 bar, and complies with ANSI/ASME B 16.5 class 150, ASTM D 4024, BS 1560, and BS EN 1759. Overall length follows EN 558. It weighs 1.290 kg, features a flat sealing face, and has a rotating air connection adjustable at 90° intervals. The valve operates at a working pressure of 10 bar on both sides and uses a single housing nut for assembly.
FC (Fail safe to close) With backing flanges PP-V Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163687763 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 3.78 inch (96.00 mm) |