The PROGEF Plus Ball Valve type 546 Pro is an oil-free ball valve with fusion sockets in PP-H ISO, featuring a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. This part, identified by kv-value 7000 l/min at 10 bar, has a nominal diameter of 80 mm (3 inch), a Z-dimension of 270 mm, and an overall length of 254 mm. It weighs 5.500 kg with FKM seals and is compatible with type 546 (1st Generation).
Oil-free With fusion sockets PP-H ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167546909 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 3.54 inch (90.00 mm) |