Diaphragm valve DIASTAR TenPlus PVC-C with fail-safe to close (FC) and PP-V backing flanges compliant with ANSI/ASME B 16.5 class 150, ASTM D 4024, BS 1560, and BS EN 1759. Features a rotating air connection at 90° intervals, flat sealing faces, and overall length per EN 558. Designed for use with FKM O-rings and PTFE diaphragms, operating at a maximum pressure of 10 bar on both sides. Flow rate (kv-value) is 163 L/min at Δp=1 bar. Physical dimensions include 130 mm overall length, M6 threaded mounting, and 7 mm lift height. Weight is 1.123 kg. Compatible with EN 558 dimensional standards.
FC (Fail safe to close) With backing flanges PP-V Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163687762 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 3.78 inch (96.00 mm) |