The 167546677 is a PROGEF Plus Ball Valve type 546 Pro, silicone-free, with butt fusion spigots compliant with IR-Plus SDR11 ISO standards. It features a lockable lever, PVDF ball seat, and integrated stainless steel mounting inserts. The valve has a nominal diameter of 50 mm (2 inch), a pressure rating of 10 bar, and a kv-value of 3100 l/min at Δp=1 bar. It weighs 1.200 kg and has a z-dimension compatible with the first-generation type 546. The valve is equipped with EPDM and FKM seal options as standard. Optional features include a position feedback sensor interface, manual spring return lever for DN10-25, and compatible pneumatic or electric actuators from GF.
Silicone free With butt fusion spigots IR-Plus SDR11 ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167546677 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 2.48 inch (63.00 mm) |