The 167317039 is a standard diaphragm valve with metric flanges, constructed from PP-H, designed for DN80 size and PN10 pressure rating. It features a flat/serrated joining face with a PTFE-supported EPDM diaphragm, and an overall length compliant with EN 558. The valve has a kv-value of 1700 l/min at Δp=1 bar and weighs 8.088 kg. Connecting dimensions conform to ISO 7005 / EN 1092 / DIN 2501 PN10 / BS4504, with an overall length of 310 mm and a lift height of 40 mm. The handwheel is not lockable. The technical data provided are not binding characteristics or guaranteed properties.
With flanges metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167317039 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-H |
| Valve Size | 7.87 inch (200.00 mm) |