The 167546938 is a ProGEF Plus Ball Valve type 546 Pro, oil-free, with backing flanges in PP-GF JIS and PP-H, rated for 10 bar pressure and featuring a PTFE ball seat and lockable lever as standard. It has a nominal bore of 65 mm (2 1/2 inch), a kv-value of 5000 l/min at Δp=1 bar, and weighs 4.300 kg with FKM seal. The valve is compatible in z-dimension, end, and union nut with the first-generation type 546. The part includes integrated stainless steel mounting inserts and supports optional interface modules or actuators from GF.
Oil-free With backing flanges PP-GF JIS with PP-H
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167546938 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 2.95 inch (75.00 mm) |