The 167543397 is a 3-way ball valve with horizontal T-port and fusion sockets in metric size, designed for oil-free service. It features a PP-H body, PTFE ball seats, and a lockable lever. The valve is rated for 10 bar pressure and has a kv-value of 3100 l/min at Δp=1 bar. Its weight is 1.744 kg with FKM seals. The valve supports a full 360° rotation without a turn limiter, though a 90° clip-on ring is available. Compatible with type 546 for installation and removal, it includes integrated stainless steel mounting inserts. An interface module with position feedback and LED, or pneumatic/electric actuators from GF, may be added as options.
Horizontal/T-port With fusion sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167543397 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 4.88 inch (124.00 mm) |