The 167514012 is a PROGEF Standard Diaphragm valve type 514 with fusion sockets, made of PP-H, designed for fluid control with a double flow rate over its predecessor. It features a single housing nut instead of four screws, a handwheel with a built-in locking mechanism, and a short overall length. The valve has an NBR O-ring and is rated for 10 bar pressure with a kv-value of 125 l/min at Δp=1 bar. Its dimensions are 65 mm (D), 65 mm (D2), 48 mm (D3), 73 mm (H), and 128 mm (L), weighing 0.267 kg.
With fusion sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167514012 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-H |
| Valve Size | 2.56 inch (65.00 mm) |