Diaphragm valve DIASTAR TenPlus PVC-C, fail safe to close, with PP-V backing flanges, available in DN 20 size with a kv-value of 271 l/min at 1 bar pressure drop, compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, and BS 4504 PN 10, featuring an overall length conforming to EN 558, O-ring material FKM, and a weight of 1.290 kg. The valve has a flat sealing face, rotating air connection at 90° intervals, and a single housing nut replacing four screws.
FC (Fail safe to close) With backing flanges PP-V metric/BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163687113 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 3.78 inch (96.00 mm) |