The Progef standard wafer check valve model 369 with Hastelloy C spring is constructed of PP-H and designed for vertical or horizontal mounting in piping systems. It is available in sizes from DN40 to DN315, with the 167369106 variant corresponding to DN80, 3 inch, and rated for 10 bar. The valve weighs 0.264 kg and features supporting eyelets for simple fitting. Installation requires a special outlet flange adaptor and sealing gasket, with a recommended stabilizing zone of 10 times the nominal diameter before and after the valve. The valve centers on body diameter per ISO/DIN or ANSI/BS standards and must not be installed directly on pump flanges or following bends.
With Hastelloy C spring
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167369106 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |