The 167369104 is a wafer check valve in the PROGEF Standard 369 series, constructed from PP-H with a Hastelloy C spring, designed for vertical or horizontal installation in piping systems. It has a nominal size of DN50 (2 inch) and is rated for a maximum pressure of 10 bar. The valve weighs 0.170 kg and uses an FKM sealing material. Installation requires a special outlet flange adaptor and flange gasket, with a recommended stabilizing zone of 10 times the nominal diameter upstream and downstream. The valve body has a centering diameter of 92 mm and overall length of 109 mm, and must not be installed directly downstream of a pump or bend.
With Hastelloy C spring
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167369104 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |