The 167369003 is a wafer check valve in the PROGEF Standard 369 series, made of PP-H, designed for use in liquid flow systems with vertical or horizontal mounting. It has a nominal diameter of 50 mm and is rated for a maximum pressure of 10 bar. The valve weighs 0.099 kg and uses an EPDM seal. It requires a stabilizing zone of at least five times the nominal diameter upstream and downstream, and must not be installed directly after a pump or bend. The valve is compatible with ISO/DIN and ANSI/BS flange adaptors, with centering by body diameter and a requirement for a special outlet flange adaptor and gasket. It is not recommended for pulsating flows due to noise. No reset spring is included.
Without spring
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167369003 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |