Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 167369113

Description
With Hastelloy C spring
Request a Quote
Description
With Hastelloy C spring
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 167369113 is a wafer check valve in the PROGEF Standard type 369 series, constructed from PP-H with a Hastelloy C spring, designed for vertical or horizontal mounting in piping systems. It supports nominal diameters up to 300 mm (12 inches) and is rated for a maximum pressure of 6 bar. The valve weighs 3.52 kg and requires a special outlet flange adaptor and sealing gasket for installation. A minimum stabilizing zone of five times the nominal diameter is required upstream and downstream, with ten times recommended. Installation directly after a pump or bend is prohibited.

Datasheet Summary
Powered by GS/AI

The 167369113 is a wafer check valve in the PROGEF Standard type 369 series, constructed from PP-H with a Hastelloy C spring, designed for vertical or horizontal mounting in piping systems. It supports nominal diameters up to 300 mm (12 inches) and is rated for a maximum pressure of 6 bar. The valve weighs 3.52 kg and requires a special outlet flange adaptor and sealing gasket for installation. A minimum stabilizing zone of five times the nominal diameter is required upstream and downstream, with ten times recommended. Installation directly after a pump or bend is prohibited.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 167369113 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369
167369113
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 167369113
With Hastelloy C spring

With Hastelloy C spring

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 167369113
Product Name Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546112 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; ABS
Valve Size 9.25 inch (235.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514462 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375817 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.53 inch (115.00 mm)
View Details
Diaphragm Valves - 2140554 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC; Pvc-u
Maximum Pressure 14.50 psi (10.21 m H2O)
View Details