The 167546669 is a PROGEF Plus Ball Valve type 546 Pro, silicone free, with butt fusion spigots compliant with IR-Plus SDR11 ISO. It has a ball seat made of PVDF, lockable lever as standard, and integrated stainless steel mounting inserts. The valve has a nominal diameter of 80 mm (3 inch), a pressure rating of 10 bar, and a kv-value of 7000 l/min at Δp=1 bar. It weighs 5.500 kg and has dimensions including B3=70 mm, DE1=200 mm, and L=264 mm. All variants in the type 546 Pro series are compatible in z-dimension with the first generation type 546.
Silicone free With butt fusion spigots IR-Plus SDR11 ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167546669 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 3.54 inch (90.00 mm) |