The 546 Pro ball valve is an oil-free, two-piece ball valve with backing flanges in PP-GF JIS and PP-H, featuring a PTFE ball seat, lockable lever as standard, and integrated stainless steel mounting inserts. The valve with part number 167546934 corresponds to the DN25 size (1 inch bore) with an EPDM seal, a kv-value of 700 L/min at 1 bar pressure drop, and a weight of 0.676 kg. It shares dimensional compatibility with other 546 series valves and supports optional actuators, position feedback modules, and manual spring return levers for DN10-25. The valve complies with the JIS flange standard and is rated for a maximum pressure of 10 bar. Dimensions include a b1 of 25 mm, D1 of 115 mm, H of 80.0 mm, L of 160 mm, and M2 of 44 mm.
Oil-free With backing flanges PP-GF JIS with PP-H
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167546934 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 1.26 inch (32.00 mm) |