The 167546060 is a PROGEF Standard Ball Valve type 546 Pro with socket fusion spigots in PP-H ISO, featuring a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. It has a nominal diameter of 100 mm (4 inch) and a pressure rating of 10 bar, with a kv-value of 11000 l/min at Δp=1 bar. The valve weighs 8.800 kg and has overall dimensions of 336 mm in length, 208 mm in z-dimension, and M12 threaded connections. It is compatible with the 1st generation type 546 in end and union nut dimensions. Options include position feedback sensors and manual spring return levers for smaller sizes.
With sockets fusion spigots PP-H ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167546060 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 4.33 inch (110.00 mm) |