The 167546945 is a PROGEF Standard Ball Valve type 546 Pro with backing flanges in PP-GF JIS and PP-H, featuring a PTFE ball seat, integrated stainless steel mounting inserts, and a lockable lever. It has a nominal size of DN32, a pressure rating of 10 bar, a kv-value of 1000 l/min at Δp=1 bar, and a weight of 0.970 kg with EPDM seals. Physical dimensions include a b1 of 16 mm, B3 of 45 mm, D1 of 140 mm, DE1 of 84 mm, H of 95.0 mm, L of 190 mm, and M1 of 131 mm. The valve is compatible with type 546 (1st generation) in Z-dimension, valve end, and union nut. Options include an interface module for position feedback and manual spring return lever, though not specified as fitted.
With backing flanges PP-GF JIS with PP-H
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167546945 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 1.57 inch (40.00 mm) |