The 167543532 is a 3-way T-port ball valve in the PROGEF Plus series, designed for silicone-free applications with PP-H body and PVDF ball seat. It features socket fusion spigots with a 20 mm bore size, rated for 10 bar pressure, and has a flow coefficient (kv) of 200 l/min at Δp=1 bar. The valve includes a lockable lever, 360° rotation capability, and integrated stainless steel mounting inserts. It is compatible with type 546 valve ends and union nuts. The unit weighs 0.170 kg and uses FKM seals. Physical dimensions include a height of 61 mm, length of 136 mm, and a closest inch mounting of 6 1/2 inch.
Horizontal/T-port With socket fusion spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167543532 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 1.97 inch (50.00 mm) |