The 167369093 is a wafer check valve in the PROGEF Standard series with a PP-H body and Hastelloy C spring, designed for vertical or horizontal installation in piping systems. It has a nominal diameter of 300 mm (DN300), a maximum operating pressure of 6 bar, and weighs 3.520 kg. The valve requires a stabilizing zone of at least 5 times DN upstream and downstream, and must not be installed directly after a pump or bend. It is compatible with ISO/DIN and ANSI/BS flange adaptors, using a special outlet flange adaptor and gasket. The valve's body diameter is 410 mm, length is 380 mm, and minimum opening pressure is 20 mbar for both vertical and horizontal mounting.
With Hastelloy C spring
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167369093 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |