The diaphragm valve DIASTAR TenPlus PVC-C, model 163687715, is a fail-safe-to-close valve with backing flanges in PP-V ANSI standard, designed for piping systems. It has a nominal diameter of 32 mm (1 1/4 inch), a kv-value of 759 l/min at Δp=1 bar, and a rated working pressure of 10 bar on both sides. The valve uses FKM O-rings and PTFE sealing, with an overall length of 180 mm and mounting dimensions per EN 558 and ANSI/ASME B 16.5 class 150. It weighs 3.656 kg and features a flat sealing face, rotating air connection at 90° intervals, and a single housing nut replacing four screws. The valve is designed for double the flow rate of its predecessor and complies with ASTM D 4024, BS 1560, and BS EN 1759.
FC (Fail safe to close) With backing flanges PP-V Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163687715 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 5.91 inch (150.00 mm) |