PROGEF Standard Line strainers type 305 with butt fusion spigots IR-Plus SDR11 metric, made of PP-H housing and PP screen, protect valves and pumps from contamination and feature a 0.5 mm screen perforation. The model with d=50 mm, DN=40 mm, and PN=10 bar has an overall length of 332 mm, consistent with EN 558, and weighs 0.805 kg with EPDM seals and 0.816 kg with FKM seals. Easy dismantling allows for screen cleaning.
With butt fusion spigots IR-Plus SDR11 metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167305450 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - strainers |
| Primary Material | PP-H |