The 167369089 is a wafer check valve in the PROGEF Standard 369 series, made of PP-H with a Hastelloy C spring, designed for vertical or horizontal mounting in fluid systems. It is rated for 10 bar at a nominal size of DN125, with a body diameter of 195 mm, overall length of 23 mm, and a weight of 0.529 kg. Installation requires a special outlet flange adaptor and flange gasket, with a recommended stabilizing zone of 10 times DN upstream and downstream. It does not permit direct mounting on pump flanges or following bends. Suitable for use between ISO/DIN and ANSI/BS flange adaptors, except for DN32 and DN125 sizes where dimensional compatibility is limited.
With Hastelloy C spring
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167369089 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |