Diaphragm valve for fail-safe-to-close operation with PP-V backing flanges, designed for metric and BS piping standards. The valve has an overall length compliant with EN 558 and connecting dimensions conforming to ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, and BS 4504 PN 10. It features a double flow rate compared to its predecessor, a single housing nut replacing four screws, a rotating air connection at 90° intervals, and flat sealing faces. The valve is rated for 10 bar working pressure on both sides with FKM O-rings. For the 32 mm bore size, the KV value is 481 l/min at Δp=1 bar, the overall length is 160 mm, the height is 167 mm, and the weight is 2.320 kg, with M6 mounting threads. The valve is constructed from PVC-C with a PTFE diaphragm.
FC (Fail safe to close) With backing flanges PP-V metric/BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163687134 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 4.72 inch (120.00 mm) |