Abracon, LLC Fixed Inductors AMPLH7020S-R33MT

Description
FIXED IND 330NH 20A 2.9 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 330NH 20A 2.9 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AMPLH7020S-R33MTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 20A 2.9 MOHM SMD

FIXED IND 330NH 20A 2.9 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-AMPLH7020S-R33MTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 20A 2.9 MOHM SMD

FIXED IND 330NH 20A 2.9 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-AMPLH7020S-R33MTTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 20A 2.9 MOHM SMD

FIXED IND 330NH 20A 2.9 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AMPLH7020S-R33MTCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Carbonyl Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1910526P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7400 ohms
Rated DC Current 560 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details