Abracon, LLC AMPLA7050S Molded (Round Wire) AMPLA7050S-3R3MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 8 A Saturation Current: 12 A DC Resistance Max: 20.9 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 8 A Saturation Current: 12 A DC Resistance Max: 20.9 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPLA7050S-3R3MT is a molded inductor designed for power applications, featuring an inductance of 3.3 µH with a tolerance of 20%. It supports a temperature rise current of 8 A and a saturation current of 12 A, with a maximum DC resistance of 20.9 m,Ѷ. The operating temperature range is from -55°C to +125°C, making it suitable for a variety of environments. This component is shielded and constructed with round wire, which contributes to its high current density and soft saturation characteristics. It is intended for use in switching frequencies between 100 kHz and 2 MHz. The inductor is available in tape and reel packaging, with 800 units per reel, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The AMPLA7050S-3R3MT is a molded inductor designed for power applications, featuring an inductance of 3.3 µH with a tolerance of 20%. It supports a temperature rise current of 8 A and a saturation current of 12 A, with a maximum DC resistance of 20.9 m,Ѷ. The operating temperature range is from -55°C to +125°C, making it suitable for a variety of environments. This component is shielded and constructed with round wire, which contributes to its high current density and soft saturation characteristics. It is intended for use in switching frequencies between 100 kHz and 2 MHz. The inductor is available in tape and reel packaging, with 800 units per reel, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
AMPLA7050S Molded (Round Wire) - AMPLA7050S-3R3MT - Abracon, LLC
Spicewood, TX, United States
AMPLA7050S Molded (Round Wire)
AMPLA7050S-3R3MT
AMPLA7050S Molded (Round Wire) AMPLA7050S-3R3MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 8 A Saturation Current: 12 A DC Resistance Max: 20.9 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA7050S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 3.3 μH
  • Temperature Rise Current: 8 A
  • Saturation Current: 12 A
  • DC Resistance Max: 20.9 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.3 mm
  • Width: 6.6 mm
  • Height: 5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA7050S-3R3MTTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 8A 20.9mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 8A 20.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMPLA7050S-3R3MTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 8A 20.9 MOHM SMD

FIXED IND 3.3UH 8A 20.9 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-AMPLA7050S-3R3MTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 8A 20.9 MOHM SMD

FIXED IND 3.3UH 8A 20.9 MOHM SMD

Buy Now Datasheet
Inductor, 3.3Uh, Shielded, 8A; Inductance Abracon - 73AH9316 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 8A; Inductance Abracon
73AH9316
Inductor, 3.3Uh, Shielded, 8A; Inductance Abracon 73AH9316
INDUCTOR, 3.3UH, SHIELDED, 8A; Inductance:3.3µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:AMPLA7050S Series; DC Resistance Max:0.0209ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 8A; Inductance:3.3µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:AMPLA7050S Series; DC Resistance Max:0.0209ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3.3Uh, Shielded, 8A; Inductance Abracon - 73AH9315 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 8A; Inductance Abracon
73AH9315
Inductor, 3.3Uh, Shielded, 8A; Inductance Abracon 73AH9315
INDUCTOR, 3.3UH, SHIELDED, 8A; Inductance:3.3µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:AMPLA7050S Series; DC Resistance Max:0.0209ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 8A; Inductance:3.3µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:AMPLA7050S Series; DC Resistance Max:0.0209ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA7050S-3R3MT 535-AMPLA7050S-3R3MTTR-ND 73AH9316
Product Name AMPLA7050S Molded (Round Wire) Fixed Inductors Inductor, 3.3Uh, Shielded, 8A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CMT-8110-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-2474JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details