Abracon, LLC Fixed Inductors AMSLA-1050-100NM-T

Description
100nH Shielded Molded Inductor 50A 0.42mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Shielded Molded Inductor 50A 0.42mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AMSLA-1050-100NM-TCT-ND - DigiKey
Thief River Falls, MN, United States
100nH Shielded Molded Inductor 50A 0.42mOhm Max Nonstandard

100nH Shielded Molded Inductor 50A 0.42mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMSLA-1050-100NM-TTR-ND - DigiKey
Thief River Falls, MN, United States
100nH Shielded Molded Inductor 50A 0.42mOhm Max Nonstandard

100nH Shielded Molded Inductor 50A 0.42mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMSLA-1050-100NM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 50A 0.42 MOHM

FIXED IND 100NH 50A 0.42 MOHM

Buy Now Datasheet
Surface Mount Inductors - 2377300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2377300
Surface Mount Inductors 2377300
Abracon AMSLA-1050-100NM-T

Abracon AMSLA-1050-100NM-T

Supplier's Site
Surface Mount Inductors - 2377301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2377301
Surface Mount Inductors 2377301
Abracon AMSLA-1050-100NM-T

Abracon AMSLA-1050-100NM-T

Supplier's Site
Surface Mount Inductors - 2377301P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2377301P
Surface Mount Inductors 2377301P
Abracon AMSLA-1050-100NM-T

Abracon AMSLA-1050-100NM-T

Supplier's Site
Power Inductor, 100Nh, Shielded, 50A Rohs Compliant Abracon - 25AK0081 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Nh, Shielded, 50A Rohs Compliant Abracon
25AK0081
Power Inductor, 100Nh, Shielded, 50A Rohs Compliant Abracon 25AK0081
POWER INDUCTOR, 100NH, SHIELDED, 50A ROHS COMPLIANT: YES

POWER INDUCTOR, 100NH, SHIELDED, 50A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-AMSLA-1050-100NM-TCT-ND 2377300 25AK0081
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 100Nh, Shielded, 50A Rohs Compliant Abracon
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details