Abracon, LLC AMPLA7050S Molded (Round Wire) AMPLA7050S-8R2MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 5 A Saturation Current: 8 A DC Resistance Max: 63 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 5 A Saturation Current: 8 A DC Resistance Max: 63 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPLA7050S inductor has an inductance of 8.2 µH with a tolerance of ±20%. It is designed to handle a maximum RMS current (Irms) of 5A and a saturation current (Isat) of 8.5A. The inductor features a shielded construction, which helps reduce electromagnetic interference. Its DC resistance is specified at a maximum of 63 m,Ѷ. The operating temperature range is from -55°C to +125°C, making it suitable for various applications. This component is compliant with RoHS standards and is packaged in tape and reel format, with 800 units per reel. The inductor is intended for use in switching applications with frequencies between 100 kHz and 2 MHz.

Datasheet Summary
Powered by GS/AI

The AMPLA7050S inductor has an inductance of 8.2 µH with a tolerance of ±20%. It is designed to handle a maximum RMS current (Irms) of 5A and a saturation current (Isat) of 8.5A. The inductor features a shielded construction, which helps reduce electromagnetic interference. Its DC resistance is specified at a maximum of 63 m,Ѷ. The operating temperature range is from -55°C to +125°C, making it suitable for various applications. This component is compliant with RoHS standards and is packaged in tape and reel format, with 800 units per reel. The inductor is intended for use in switching applications with frequencies between 100 kHz and 2 MHz.

Suppliers

Company
Product
Description
Supplier Links
AMPLA7050S Molded (Round Wire) - AMPLA7050S-8R2MT - Abracon, LLC
Spicewood, TX, United States
AMPLA7050S Molded (Round Wire)
AMPLA7050S-8R2MT
AMPLA7050S Molded (Round Wire) AMPLA7050S-8R2MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 5 A Saturation Current: 8 A DC Resistance Max: 63 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA7050S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 8.2 μH
  • Temperature Rise Current: 5 A
  • Saturation Current: 8 A
  • DC Resistance Max: 63 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.3 mm
  • Width: 6.6 mm
  • Height: 5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA7050S-8R2MTTR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Molded Inductor 5A 63mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 5A 63mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 8.2Uh, Shielded, 5A; Inductance Abracon - 73AH9324 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, Shielded, 5A; Inductance Abracon
73AH9324
Inductor, 8.2Uh, Shielded, 5A; Inductance Abracon 73AH9324
INDUCTOR, 8.2UH, SHIELDED, 5A; Inductance:8.2µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:AMPLA7050S Series; DC Resistance Max:0.063ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 8.2UH, SHIELDED, 5A; Inductance:8.2µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):8.5A; Product Range:AMPLA7050S Series; DC Resistance Max:0.063ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 8.2Uh, Shielded, 5A; Inductance Abracon - 73AH9323 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, Shielded, 5A; Inductance Abracon
73AH9323
Inductor, 8.2Uh, Shielded, 5A; Inductance Abracon 73AH9323
INDUCTOR, 8.2UH, SHIELDED, 5A; Inductance:8.2µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:AMPLA7050S Series; DC Resistance Max:0.063ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 8.2UH, SHIELDED, 5A; Inductance:8.2µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):8.5A; Product Range:AMPLA7050S Series; DC Resistance Max:0.063ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA7050S-8R2MT 535-AMPLA7050S-8R2MTTR-ND 73AH9324
Product Name AMPLA7050S Molded (Round Wire) Fixed Inductors Inductor, 8.2Uh, Shielded, 5A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 8.2 microH 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers