Abracon, LLC Fixed Inductors AMSLA-1380-R21M-T

Description
210nH Shielded Molded Inductor 50A 0.35mOhm Max Nonstandard
Request a Quote Datasheet
Description
210nH Shielded Molded Inductor 50A 0.35mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AMSLA-1380-R21M-TTR-ND - DigiKey
Thief River Falls, MN, United States
210nH Shielded Molded Inductor 50A 0.35mOhm Max Nonstandard

210nH Shielded Molded Inductor 50A 0.35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMSLA-1380-R21M-TCT-ND - DigiKey
Thief River Falls, MN, United States
210nH Shielded Molded Inductor 50A 0.35mOhm Max Nonstandard

210nH Shielded Molded Inductor 50A 0.35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMSLA-1380-R21M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 210NH 50A 0.35 MOHM

FIXED IND 210NH 50A 0.35 MOHM

Buy Now Datasheet
Power Inductor, 0.21Uh, Shielded, 50A Rohs Compliant Abracon - 25AK0086 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.21Uh, Shielded, 50A Rohs Compliant Abracon
25AK0086
Power Inductor, 0.21Uh, Shielded, 50A Rohs Compliant Abracon 25AK0086
POWER INDUCTOR, 0.21UH, SHIELDED, 50A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.21UH, SHIELDED, 50A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-AMSLA-1380-R21M-TTR-ND 25AK0086
Product Name Fixed Inductors Power Inductor, 0.21Uh, Shielded, 50A Rohs Compliant Abracon
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers