Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
INFINEON TECHNOLOGIES AG
CY8C20110-SX2IT -- SENSOR, CAPACITIVE TOUCH
Infineon Technologies AG
Sensor, Capacitive Touch
CY8C20110-SX2IT
Description
Capacitive Touch Buttons 16-SOIC
Quarktwin Technology Ltd.
Done
Datasheet
Description
Capacitive Touch Buttons 16-SOIC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
CY8C20110-SX2IT
Sensor, Capacitive Touch
CY8C20110-SX2IT
Capacitive Touch Buttons 16-SOIC
Capacitive Touch Buttons 16-SOIC
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
IC Interfaces
Product Number
CY8C20110-SX2IT
Product Name
Sensor, Capacitive Touch
Technology
I
2
C; I²C
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
54AC541/QSA
Specs
Device Type
Receiver; Buffer
View Details
Allegro MicroSystems Inc.
Display Drivers
A4401KLTR-T
Specs
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3
suppliers
WAGO
Human Machine Interface (HMI)
762-3104/000-001
Specs
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Infineon Technologies AG
Controllers
CP8770AT
Specs
Device Type
CardBus Controller
Features
RoHS
View Details
2
suppliers