IC CAP SENSE 16SOIC Product overview: CY8CMBR3110-SX2IT from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CY8CMBR3110-SX2I
Capacitive Touch Buttons 16-SOIC
IC CAP SENSE 16SOIC
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-CY8CMBR3110-SX2IT | CY8CMBR3110-SX2IT | CY8CMBR3110-SX2IT |
| Product Name | Interface Transceiver IC | Sensor, Capacitive Touch | Sensor, Capacitive Touch |
| Device Type | Transceiver | Buttons | |
| Features | RoHS | RoHS | |
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |