Infineon Technologies AG Interface Transceiver IC CY7C9689A-AXC

Description
IC TRANSCEIVER FULL 1/1 100TQFP Product overview: CY7C9689A-AXC from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CY7C9689A-AXC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 1/1 100TQFP Product overview: CY7C9689A-AXC from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CY7C9689A-AXC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-CY7C9689A-AXC
Interface Transceiver IC 710-CY7C9689A-AXC
IC TRANSCEIVER FULL 1/1 100TQFP Product overview: CY7C9689A-AXC from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CY7C9689A-AXC can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 100TQFP Product overview: CY7C9689A-AXC from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CY7C9689A-AXC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - CY7C9689A-AXC - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
CY7C9689A-AXC
Drivers, Receivers, Transceivers CY7C9689A-AXC
IC TRANSCEIVER FULL 1/1 100TQFP

IC TRANSCEIVER FULL 1/1 100TQFP

Supplier's Site Datasheet
Transceiver, 6.5V, Tqfp-100; Ic Interface Type Cypress Infineon Technologies - 19M7145 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, 6.5V, Tqfp-100; Ic Interface Type Cypress Infineon Technologies
19M7145
Transceiver, 6.5V, Tqfp-100; Ic Interface Type Cypress Infineon Technologies 19M7145
TRANSCEIVER, 6.5V, TQFP-100; IC Interface Type:Parallel, Serial; Interface Applications:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:TQFP; No. of Pins:100Pins; Operating Temperature Min:0°C RoHS Compliant: Yes

TRANSCEIVER, 6.5V, TQFP-100; IC Interface Type:Parallel, Serial; Interface Applications:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:TQFP; No. of Pins:100Pins; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-CY7C9689A-AXC CY7C9689A-AXC 19M7145
Product Name Interface Transceiver IC Drivers, Receivers, Transceivers Transceiver, 6.5V, Tqfp-100; Ic Interface Type Cypress Infineon Technologies
Device Type Transceiver Transceiver; Transceiver
Features RoHS RoHS
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other; 4.5V
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM14068SB-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Interface module - 289-459 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Hex inverting Schmitt trigger - 74AHCT14PW-Q100,11 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details