Infineon Technologies AG Universal Serial Bus (USB) - USB 2.0 Peripheral Controllers - EZ-USB™ encore - CY7C64215-56LTXIT CY7C64215-56LTXIT

Description
Applications Data center and AI data center solutions Edge computing
Request a Quote
Description
Applications Data center and AI data center solutions Edge computing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C64215-56LTXIT is a full-speed USB 2.0 controller with an M8C processor operating up to 24 MHz, 16 KB of flash program memory, and 1 KB of SRAM. It features four unidirectional and one bidirectional USB endpoint with a dedicated 256-byte buffer and requires no external crystal. The device supports I2C, SPI, UART, and PWM peripherals, and operates with a 3.15 V to 5.25 V supply voltage. It is packaged in a 56-pin QFN (8 mm × 8 mm) and is qualified for industrial temperature operation from -40°C to +85°C. USB functionality is certified to USB-IF TID# 40000110.

Datasheet Summary
Powered by GS/AI

The CY7C64215-56LTXIT is a full-speed USB 2.0 controller with an M8C processor operating up to 24 MHz, 16 KB of flash program memory, and 1 KB of SRAM. It features four unidirectional and one bidirectional USB endpoint with a dedicated 256-byte buffer and requires no external crystal. The device supports I2C, SPI, UART, and PWM peripherals, and operates with a 3.15 V to 5.25 V supply voltage. It is packaged in a 56-pin QFN (8 mm × 8 mm) and is qualified for industrial temperature operation from -40°C to +85°C. USB functionality is certified to USB-IF TID# 40000110.

Suppliers

Company
Product
Description
Supplier Links
Universal Serial Bus (USB) - USB 2.0 Peripheral Controllers - EZ-USB™ encore - CY7C64215-56LTXIT - CY7C64215-56LTXIT - Infineon Technologies AG
Neubiberg, Germany
Universal Serial Bus (USB) - USB 2.0 Peripheral Controllers - EZ-USB™ encore - CY7C64215-56LTXIT
CY7C64215-56LTXIT
Universal Serial Bus (USB) - USB 2.0 Peripheral Controllers - EZ-USB™ encore - CY7C64215-56LTXIT CY7C64215-56LTXIT
Applications Data center and AI data center solutions Edge computing

Applications

  • Data center and AI data center solutions
  • Edge computing
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Interfaces
Product Number CY7C64215-56LTXIT
Product Name Universal Serial Bus (USB) - USB 2.0 Peripheral Controllers - EZ-USB™ encore - CY7C64215-56LTXIT
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B923-JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Controllers - CY7C68033-56BAXC-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Controllers - CG8989AFT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers