USB Hub Controller USB 2.0 USB Interface 48-TQFP (7x7)
Infineon CY7C65632-48AXC USB Controller
Infineon CY7C65632-48AXC USB Controller
USB HUB CONTROLLER, 4 PORT, TQFN-48; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3.15V; Supply Voltage Max:3.6V; Interface Case Style:TQFP; No. of Pins:48Pins; Data Rate:-; No. of Ports:4 Port; Operating RoHS Compliant: Yes
USB Hub Controller USB 2.0 USB Interface 48-TQFP (7x7)
IC USB HUB CTRLR 4PORT LP 48TQFP
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CY7C65632-48AXC-ND | 2732877 | 22AC8124 | CY7C65632-48AXC | CY7C65632-48AXC |
| Product Name | Controllers | USB Interface ICs | Usb Hub Controller, 4 Port, Tqfn-48; Usb Ic Type Cypress Infineon Technologies | Controllers | Controllers |
| Technology | USB | USB | USB | USB; USB | USB; USB |
| Device Type | Line / Bus Controller | CardBus Controller | |||
| Supply Voltage | Other; 3.15V ~ 5.25V | Other; 3.15V | Other; 3.15V ~ 5.25V | Other; 3.15V ~ 5.25V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |