Single-port USB Type-C controller
Infineon CYPD2103-20FNXIT USB Controller
Infineon CYPD2103-20FNXIT USB Controller
USB TYPE-C PD CONTROLLER, WLCSP-20; USB IC Type:USB Type-C and Power Delivery (PD) controller; USB Standard:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:WLCSP; No. of Pins:20Pins; Data Rate:-; No. of RoHS Compliant: Yes
| Infineon Technologies AG | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CYPD2103-20FNXIT | 2732683 | 48AC2793 |
| Product Name | Universal Serial Bus (USB) - USB-C Power Delivery Controllers - EZ-PD™ CCG2 USB Type-C Port Controller - CYPD2103-20FNXIT | USB Interface ICs | Usb Type-C Pd Controller, Wlcsp-20; Usb Ic Type Cypress Infineon Technologies |
| Technology | USB | USB | USB |
| Device Type | CardBus Controller | ||
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | Other; 2.7 V ~ 5.5 V | Other; 2.7V |