IC TELECOM INTERFACE 100TBGA Product overview: CYP15G0101DXB-BBXC from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CYP15G0101DXB-BB
IC TELECOM INTERFACE 100TBGA
TRANSCEIVER, SINGLE, 3.3V, PBGA-100; IC Interface Type:Parallel, Serial; Interface Applications:-; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Interface Case Style:BGA; No. of Pins:100Pins; Operating Temperature Min:0°C RoHS Compliant: Yes
Telecom IC Transceiver 100-TBGA (11x11)
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-CYP15G0101DXB-BBXC | CYP15G0101DXB-BBXC | 19M5717 | CYP15G0101DXB-BBXC |
| Product Name | Interface Transceiver IC | Telecom | Transceiver, Single, 3.3V, Pbga-100; Ic Interface Type Cypress Infineon Technologies | Telecom |
| Device Type | Transceiver | |||
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | Other; 3.135V | Other; 3.135V ~ 3.465V |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |