I/O Expander 20 I²C 100kHz 28-SSOP
IC XPNDR 100KHZ I2C 28SSOP Product overview: CY8C9520A-24PVXI from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CY8C9520A-24PVXI
IC, I/O EXPANDER; Chip Configuration:8bit; Bus Frequency:12MHz; IC Interface Type:I2C; Supply Voltage Min:3V; Supply Voltage Max:5.25V; Interface Case Style:SSOP; No. of Pins:28Pins; No. of I/O s:20I/O s; Product Range:- RoHS Compliant: Yes
I/O EXPANDER, 20BIT, 400KHZ, SSOP-28; Chip Configuration:20bit;
IC I/O EXPANDER I2C 20B 28SSOP
I/O Expander 20 I²C 100 kHz 28-SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 448-CY8C9520A-24PVXI-ND | 749-CY8C9520A-24PVXI | 41M1395 | CY8C9520A-24PVXI | CY8C9520A-24PVXI |
| Product Name | I/O Expanders | 100KHZ Interface Transceiver IC | Ic, I/o Expander; Chip Configuration Cypress Infineon Technologies | I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; I²C | I2C; I²C | ||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | ||
| Supply Voltage | Other; 3V ~ 5.25V | Other; 3V ~ 5.25V | Other; 3V | Other; 3V ~ 5.25V | Other; 3V ~ 5.25V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |