Infineon Technologies AG Controllers CY7C65216D-32LTXI

Description
USB FULL-SPEED PERIPHERALS
Request a Quote
Description
USB FULL-SPEED PERIPHERALS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C65216D-32LTXI is a USB-Dual I²C Bridge Controller that operates with a voltage range of 1.71 to 5.5 V and is compliant with USB 2.0 Full-Speed specifications (12 Mbps). It features an integrated 48-MHz clock oscillator and supports both bus-powered and self-powered configurations, along with a USB suspend mode for low power consumption. The device is available in a 32-pin QFN package measuring 5 x 5 mm with a 0.5 mm pitch. This controller includes two configurable I²C interfaces capable of operating as master or slave up to 400 kHz, with 256 bytes of transmit and receive buffer per channel. It also provides 12 general-purpose input/output (GPIO) pins and supports battery charger detection compliant with USB Battery Charging Specification Rev 1.2. The operating temperature ranges from 0 °C to 70 °C for commercial applications and ,Äì40 °C to 85 °C for industrial applications. The device is suitable for various applications, including medical devices, point-of-sale terminals, test and measurement systems, gaming systems, and industrial networking.

Datasheet Summary
Powered by GS/AI

The CY7C65216D-32LTXI is a USB-Dual I²C Bridge Controller that operates with a voltage range of 1.71 to 5.5 V and is compliant with USB 2.0 Full-Speed specifications (12 Mbps). It features an integrated 48-MHz clock oscillator and supports both bus-powered and self-powered configurations, along with a USB suspend mode for low power consumption. The device is available in a 32-pin QFN package measuring 5 x 5 mm with a 0.5 mm pitch. This controller includes two configurable I²C interfaces capable of operating as master or slave up to 400 kHz, with 256 bytes of transmit and receive buffer per channel. It also provides 12 general-purpose input/output (GPIO) pins and supports battery charger detection compliant with USB Battery Charging Specification Rev 1.2. The operating temperature ranges from 0 °C to 70 °C for commercial applications and ,Äì40 °C to 85 °C for industrial applications. The device is suitable for various applications, including medical devices, point-of-sale terminals, test and measurement systems, gaming systems, and industrial networking.

Suppliers

Company
Product
Description
Supplier Links
Controllers - 448-CY7C65216D-32LTXI-ND - DigiKey
Thief River Falls, MN, United States
USB FULL-SPEED PERIPHERALS

USB FULL-SPEED PERIPHERALS

Buy Now Datasheet
 - CY7C65216D-32LTXI - Rochester Electronics
Newburyport, MA, United States
USB Bus Controller, CMOS

USB Bus Controller, CMOS

Supplier's Site Datasheet
Usb To I2C Bridge, -40 To 85Deg C Rohs Compliant Cypress Infineon Technologies - 50AK9693 - Newark, An Avnet Company
Chicago, IL, United States
Usb To I2C Bridge, -40 To 85Deg C Rohs Compliant Cypress Infineon Technologies
50AK9693
Usb To I2C Bridge, -40 To 85Deg C Rohs Compliant Cypress Infineon Technologies 50AK9693
USB TO I2C BRIDGE, -40 TO 85DEG C ROHS COMPLIANT: YES

USB TO I2C BRIDGE, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Controllers - CY7C65216D-32LTXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
USB Bridge USB 2.0 GPIO, I²C Interface 32-QFN (5x5)

USB Bridge USB 2.0 GPIO, I²C Interface 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 448-CY7C65216D-32LTXI-ND CY7C65216D-32LTXI 50AK9693 CY7C65216D-32LTXI
Product Name Controllers Usb To I2C Bridge, -40 To 85Deg C Rohs Compliant Cypress Infineon Technologies Controllers
Technology USB; I2C USB USB; I2C I2C; GPIO, I²C
Device Type Line / Bus Controller Line / Bus Controller CardBus Controller
Supply Voltage Other; 1.71V ~ 1.89V, 3.15V ~ 3.45V, 4.35V ~ 5.25V, 2V ~ 5.5V Other; 1.71V ~ 1.89V, 3.15V ~ 3.45V, 4.35V ~ 5.25V, 2V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 967793-SI3050-E1-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF5005TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details