The CYBT-333032-02 is a fully integrated Bluetooth Smart Ready wireless module in a 12.0 × 13.5 × 1.95 mm package, designed for standalone operation with onboard 512 KB serial flash memory. It supports Bluetooth 5.0 with Class I or Class II output power, achieving up to +12 dBm for Bluetooth Classic and +9 dBm for Bluetooth Low Energy, and includes an external antenna connection via an RF solder pad. The module features an Arm Cortex-M3 processor, up to 11 GPIOs, UART, I2C, SPI, and PCM/I2S audio interfaces, operates from -30 °C to +85 °C, and is certified for FCC, ISED, MIC, and CE regulations. It is RoHS and halogen-free compliant.
RF TXRX MODULE BLUETOOTH SMD Product overview: CYBT-333032-02 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-CYBT-333032-02 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 872-CYBT-333032-02 |
| Product Name | SMD Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 2.3V ~ 3.6V |
| Data Rate | 4000 kbps |